Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
ENTING WATER CONDITIONING, INC.
2084M1.5 -- 2850/1600 METERED VALVE W/ 1.5" PLASTIC METER, COVER
Enting Water Conditioning, Inc.
2850/1600 Metered Valve w/ 1.5" Plastic Meter, Cover
2084M1.5
Description
2850/1600 Metered Valve w/ 1.5" Plastic Meter, Cover
Enting Water Conditioning, Inc.
Done
Description
2850/1600 Metered Valve w/ 1.5" Plastic Meter, Cover
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
2850/1600 Metered Valve w/ 1.5" Plastic Meter, Cover
2084M1.5
2850/1600 Metered Valve w/ 1.5" Plastic Meter, Cover
2084M1.5
2850/1600 Metered Valve w/ 1.5" Plastic Meter, Cover
2850/1600 Metered Valve w/ 1.5" Plastic Meter, Cover
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Industrial Valves
Product Number
2084M1.5
Product Name
2850/1600 Metered Valve w/ 1.5" Plastic Meter, Cover
Valve Type
Control Valve
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
T 14 Diaphragm Valve Flanged 0 5 2
121466005
Specs
Valve Type
Diaphragm
Primary Material
PP; PP
Valve Size
0.59 inch (15.00 mm)
View Details
Beswick Engineering Co., Inc.
10-32 Thread Non-Venting, Slide Sleeve Valve
MSV-N
Specs
Primary Material
Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
Connection Description
Threaded
View Details
Clippard
Compact Air Valve
ESO-3*-12-H
Specs
Valve Type
Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material
Zytel ST 801®
Media
Air; Compressed Air
View Details
TE Connectivity
Solenoid Valves
5000007658-SE
Specs
Valve Type
Solenoid
View Details