Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
ENTING WATER CONDITIONING, INC.
2039M2 -- 2900/1700 METERED VALVE W/ 2" BRASS METER, COVERS
Enting Water Conditioning, Inc.
2900/1700 Metered Valve w/ 2" Brass Meter, Covers
2039M2
Description
2900/1700 Metered Valve w/ 2" Brass Meter, Covers
Enting Water Conditioning, Inc.
Done
Description
2900/1700 Metered Valve w/ 2" Brass Meter, Covers
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
2900/1700 Metered Valve w/ 2" Brass Meter, Covers
2039M2
2900/1700 Metered Valve w/ 2" Brass Meter, Covers
2039M2
2900/1700 Metered Valve w/ 2" Brass Meter, Covers
2900/1700 Metered Valve w/ 2" Brass Meter, Covers
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Industrial Valves
Product Number
2039M2
Product Name
2900/1700 Metered Valve w/ 2" Brass Meter, Covers
Valve Type
Control Valve
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Air solenoid valve
CPE14-M1CH-5/3BS-1/8
Specs
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2
suppliers
Smith & Loveless, Inc.
Quick Clean Check Valve
RAPIDJACK
Specs
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details
jbj Techniques Limited
ASOV air shut off valves
Specs
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Petersen Products Co.
Regulator, Pressure, 3000 Psi With Cga 345
162-1110-80310
Specs
Valve Size
0.56 inch (14.29 mm)
Connection Description
Threaded
View Details