2014N -- 9000 METER MODULE 1" FIP
Enting Water Conditioning, Inc.
9000 Meter Module 1" FIP
2014N
Description
9000 Meter Module 1" FIP
-
Enting Water Conditioning, Inc.
Description
9000 Meter Module 1" FIP
Suppliers
9000 Meter Module 1" FIP
2014N
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
2014N |
|
Product Name
|
9000 Meter Module 1" FIP |
Unlock Full Specs
to access all available technical data
Similar Products
Meter Type
Mass Flow Meter
Process Media Type
Gas
View Details
Product Standards
RoHS
Operating Temperature
-40 F (-40 C)
Gas Volumetric Flow Rate
10.83 SCFM (18.4 m³/hr)
View Details
Fuji Electric Corp. of America
Meter Technology
Ultrasonic
Meter Type
Volumetric Flow Meter
Product Standards
RoHS
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
2.50 inch (63.5 mm)
Operating Pressure
145 psi (102 m H2O)
View Details