Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOW METERS
ENTING WATER CONDITIONING, INC.
2014EXTN -- 9000 METER MODULE 1" EXT RANGE, N/P
Enting Water Conditioning, Inc.
9000 Meter Module 1" Ext Range, N/P
2014EXTN
Description
9000 Meter Module 1" Ext Range, N/P
Enting Water Conditioning, Inc.
Done
Description
9000 Meter Module 1" Ext Range, N/P
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
9000 Meter Module 1" Ext Range, N/P
2014EXTN
9000 Meter Module 1" Ext Range, N/P
2014EXTN
9000 Meter Module 1" Ext Range, N/P
9000 Meter Module 1" Ext Range, N/P
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Flow Meters
Product Number
2014EXTN
Product Name
9000 Meter Module 1" Ext Range, N/P
Unlock Full Specs
to access all available technical data
Similar Products
IMI Life Science
FLATREG MFC
40M0401CJ5811 311000
Specs
Meter Type
Mass Flow Meter
Process Media Type
Gas
View Details
RS Components, Ltd.
Flow Sensors
2576416
Specs
Process Media Type
Gas
Operating Pressure
145 psi (102 m H2O)
Gas
Volumetric Flow Rate
0.0141 to 0.1766 SCFM (0.0240 to 0.3001 m³/hr)
View Details
Fuji Electric Corp. of America
Ultrasonic flowmeter (Spool piece)
FST
Specs
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
View Details
Asahi/America, Inc.
M335 And M350 Flowmeter 2
630247022
Specs
Meter Type
Volumetric Flow Meter
Pipe Diameter
2.00 inch (50.8 mm)
Operating Pressure
145 psi (102 m H2O)
View Details