SENSOR 100PSI 1/4-18NPT W/TEMP
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 734-1208-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge; Sealed |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |