SSI Technologies, LLC MediaSensor™ P51 - 2000S

Description
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio
Description
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
MediaSensor™
P51 - 2000S
MediaSensor™ P51 - 2000S
The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications. Superb Accuracy Pressure Ranges: 3 PSI to 5,000 PSI Temperature Range: -40°C to 105°C Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation. Standard and custom options available for OEM quantities Excellent price/performance ratio

The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications.

  • Superb Accuracy
  • Pressure Ranges: 3 PSI to 5,000 PSI
  • Temperature Range: -40°C to 105°C
  • Maximum Flexibility: Custom ASIC provides signal conditioning for calibration and temperature compensation.
  • Standard and custom options available for OEM quantities
  • Excellent price/performance ratio
Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Pressure Sensors
Product Number P51 - 2000S
Product Name MediaSensor™
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Sealed
Media Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure sensors - FPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 131 psi (10.21 to 91.87 m H2O)
View Details