SSI Technologies, LLC MediaSensor™ P51-10G

Description
SSI Technologies Inc., a leading OEM supplier of automotive sensors, having delivered more than 100 million sensors to its customers, now offers a new series of MediaSensor™ pressure sensors where ultra low pressure, cost, compact size, robust packaging, chemical compatibility and performance are critical. These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%. The ULG series pressure sensors are cost competitive, compact, have robust packaging with a wide variety of fittings that work in both harsh and benign media. They are ideal for a variety of pressure measurement applications in the automotive, industrial and commercial industries. Two different electrical signal outputs are available for use by computers, digital panel meters, PLCs, chart recorders and other devices that can display, record or change the pressure in a closed loop system.
Description
SSI Technologies Inc., a leading OEM supplier of automotive sensors, having delivered more than 100 million sensors to its customers, now offers a new series of MediaSensor™ pressure sensors where ultra low pressure, cost, compact size, robust packaging, chemical compatibility and performance are critical. These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%. The ULG series pressure sensors are cost competitive, compact, have robust packaging with a wide variety of fittings that work in both harsh and benign media. They are ideal for a variety of pressure measurement applications in the automotive, industrial and commercial industries. Two different electrical signal outputs are available for use by computers, digital panel meters, PLCs, chart recorders and other devices that can display, record or change the pressure in a closed loop system.

Suppliers

Company
Product
Description
Supplier Links
MediaSensor™ - P51-10G - SSI Technologies, LLC
Janesville, WI, USA
MediaSensor™
P51-10G
MediaSensor™ P51-10G
SSI Technologies Inc., a leading OEM supplier of automotive sensors, having delivered more than 100 million sensors to its customers, now offers a new series of MediaSensor™ pressure sensors where ultra low pressure, cost, compact size, robust packaging, chemical compatibility and performance are critical. These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%. The ULG series pressure sensors are cost competitive, compact, have robust packaging with a wide variety of fittings that work in both harsh and benign media. They are ideal for a variety of pressure measurement applications in the automotive, industrial and commercial industries. Two different electrical signal outputs are available for use by computers, digital panel meters, PLCs, chart recorders and other devices that can display, record or change the pressure in a closed loop system.

SSI Technologies Inc., a leading OEM supplier of automotive sensors, having delivered more than 100 million sensors to its customers, now offers a new series of MediaSensor™ pressure sensors where ultra low pressure, cost, compact size, robust packaging, chemical compatibility and performance are critical.
These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%.
The ULG series pressure sensors are cost competitive, compact, have robust packaging with a wide variety of fittings that work in both harsh and benign media. They are ideal for a variety of pressure measurement applications in the automotive, industrial and commercial industries. Two different electrical signal outputs are available for use by computers, digital panel meters, PLCs, chart recorders and other devices that can display, record or change the pressure in a closed loop system.

Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Pressure Sensors
Product Number P51-10G
Product Name MediaSensor™
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure Sensors - 2726974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Gas; Air
View Details
Pressure sensor with display - PN3071 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Gauge; Vacuum
View Details
3 suppliers