The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are well suited for a variety of automotive, industrial and commercial applications.
| SSI Technologies, LLC | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | P51 - 1000S |
| Product Name | MediaSensor |
| Device Category | Sensor or Transducer |
| Sensor Technology | Semiconductor Piezoresistive |
| Measurement Type | Sealed |
| Media | Liquid; Gas |
| Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |