SSI Technologies, LLC MediaGauge™ MGA-9V MGA - 9V - 30

Description
The MediaGauge™ Model MGA-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gage. The MGA-9V digital pressure gage consists of a piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MGA-9V is a lower cost digital pressure gage in the MediaGauge™ family with accuracy of ± 1.0 % full scale for dry air and non-corrosive gas applications only. The MediaGauge™ MGA-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. The MGA-9V digital pressure gage has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gages. These compact 2 ½ inch, robust gages measure pressures from 30 PSI to 300 PSI. Accuracy: ± 1.0 % Full Scale Pressure Ranges: 30, 100, 300 PSI Keypad Operated Functions: Auto zero and peak hold Operating Temperature: -10°C to 60°C Storage Temperature: -20°C to 85°C Typical Applications: Process Control; Compressors NIST traceable certificates available NEMA 4X Rating Chemical Compatibilities: Non-corrosive gases and dry air LCD Display Battery Saver Mode: MGA-9V automatically powers down after 3 minutes. Multiple Pressure Units: PSI, BAR, MPA (kg/cm²) Compact, Robust Package: 2 ½ inches with black ABS Thermoplastic case
Description
The MediaGauge™ Model MGA-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gage. The MGA-9V digital pressure gage consists of a piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MGA-9V is a lower cost digital pressure gage in the MediaGauge™ family with accuracy of ± 1.0 % full scale for dry air and non-corrosive gas applications only. The MediaGauge™ MGA-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. The MGA-9V digital pressure gage has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gages. These compact 2 ½ inch, robust gages measure pressures from 30 PSI to 300 PSI. Accuracy: ± 1.0 % Full Scale Pressure Ranges: 30, 100, 300 PSI Keypad Operated Functions: Auto zero and peak hold Operating Temperature: -10°C to 60°C Storage Temperature: -20°C to 85°C Typical Applications: Process Control; Compressors NIST traceable certificates available NEMA 4X Rating Chemical Compatibilities: Non-corrosive gases and dry air LCD Display Battery Saver Mode: MGA-9V automatically powers down after 3 minutes. Multiple Pressure Units: PSI, BAR, MPA (kg/cm²) Compact, Robust Package: 2 ½ inches with black ABS Thermoplastic case

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
MediaGauge™ MGA-9V
MGA - 9V - 30
MediaGauge™ MGA-9V MGA - 9V - 30
The MediaGauge™ Model MGA-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gage. The MGA-9V digital pressure gage consists of a piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MGA-9V is a lower cost digital pressure gage in the MediaGauge™ family with accuracy of ± 1.0 % full scale for dry air and non-corrosive gas applications only. The MediaGauge™ MGA-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. The MGA-9V digital pressure gage has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gages. These compact 2 ½ inch, robust gages measure pressures from 30 PSI to 300 PSI. Accuracy: ± 1.0 % Full Scale Pressure Ranges: 30, 100, 300 PSI Keypad Operated Functions: Auto zero and peak hold Operating Temperature: -10°C to 60°C Storage Temperature: -20°C to 85°C Typical Applications: Process Control; Compressors NIST traceable certificates available NEMA 4X Rating Chemical Compatibilities: Non-corrosive gases and dry air LCD Display Battery Saver Mode: MGA-9V automatically powers down after 3 minutes. Multiple Pressure Units: PSI, BAR, MPA (kg/cm²) Compact, Robust Package: 2 ½ inches with black ABS Thermoplastic case

The MediaGauge™ Model MGA-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gage. The MGA-9V digital pressure gage consists of a piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MGA-9V is a lower cost digital pressure gage in the MediaGauge™ family with accuracy of ± 1.0 % full scale for dry air and non-corrosive gas applications only. The MediaGauge™ MGA-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. The MGA-9V digital pressure gage has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gages. These compact 2 ½ inch, robust gages measure pressures from 30 PSI to 300 PSI.

  • Accuracy: ± 1.0 % Full Scale
  • Pressure Ranges: 30, 100, 300 PSI
  • Keypad Operated Functions: Auto zero and peak hold
  • Operating Temperature: -10°C to 60°C
  • Storage Temperature: -20°C to 85°C
  • Typical Applications: Process Control; Compressors
  • NIST traceable certificates available
  • NEMA 4X Rating
  • Chemical Compatibilities: Non-corrosive gases and dry air
  • LCD Display Battery Saver Mode: MGA-9V automatically powers down after 3 minutes.
  • Multiple Pressure Units: PSI, BAR, MPA (kg/cm²)
  • Compact, Robust Package: 2 ½ inches with black ABS Thermoplastic case
Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Digital Pressure Gauges
Product Number MGA - 9V - 30
Product Name MediaGauge™ MGA-9V
Pressure Measurement Sealed
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Accuracy 1 ±% FS
Unlock Full Specs
to access all available technical data