Ensto USA Polycarbonate Electrical Enclosure WPCP404018G.U

Description
Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.
Description
Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Electrical Enclosure - WPCP404018G.U - Ensto USA
Norcross, GA, USA
Polycarbonate Electrical Enclosure
WPCP404018G.U
Polycarbonate Electrical Enclosure WPCP404018G.U
Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.

Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.

Supplier's Site

Technical Specifications

  Ensto USA
Product Category Industrial Enclosures
Product Number WPCP404018G.U
Product Name Polycarbonate Electrical Enclosure
Type Electronic and Instrument Enclosures
Length 8.19 inch (208 mm)
Width 16.97 inch (431 mm)
Depth 16.97 inch (431 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details