Ensto USA Polycarbonate Electrical Enclosure WPCP303013T.U

Description
Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.
Description
Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Electrical Enclosure - WPCP303013T.U - Ensto USA
Norcross, GA, USA
Polycarbonate Electrical Enclosure
WPCP303013T.U
Polycarbonate Electrical Enclosure WPCP303013T.U
Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.

Ensto Cubo W is a series of wall-mounted cabinets that have pre-assembled hinges and quick release latches. The cabinets can be easily sealed or locked either by screw-locking them or with a padlock. The series is based on the enclosure series Ensto Cubo O and C.

Supplier's Site

Technical Specifications

  Ensto USA
Product Category Industrial Enclosures
Product Number WPCP303013T.U
Product Name Polycarbonate Electrical Enclosure
Type Electronic and Instrument Enclosures
Length 8.19 inch (208 mm)
Width 13.03 inch (331 mm)
Depth 13.03 inch (331 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 100-913-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
3 suppliers
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0067 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 7.09 inch (180 mm)
Depth 4.92 inch (125 mm)
View Details