Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | UPCT121006HMLF |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 7.32 inch (186 mm) |
| Width | 12.83 inch (326 mm) |
| Depth | 12.83 inch (326 mm) |