Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | UPCT080604HNL |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 5.83 inch (148 mm) |
| Width | 9.02 inch (229 mm) |
| Depth | 9.02 inch (229 mm) |