Ensto Cubo S is a series of small to medium size enclosures available with knockouts or plain sides. The base of the enclosures is equipped with unique slots for printed circuit boards.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SPCM081308G.U |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 6.81 inch (173 mm) |
| Width | 10.16 inch (258 mm) |
| Depth | 15.08 inch (383 mm) |