Ensto USA Polycarbonate Electrical Enclosure MODPC242PN

Description
Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.
Description
Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Electrical Enclosure - MODPC242PN - Ensto USA
Norcross, GA, USA
Polycarbonate Electrical Enclosure
MODPC242PN
Polycarbonate Electrical Enclosure MODPC242PN
Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.

Supplier's Site

Technical Specifications

  Ensto USA
Product Category Industrial Enclosures
Product Number MODPC242PN
Product Name Polycarbonate Electrical Enclosure
Type Electronic and Instrument Enclosures
Length 25.59 inch (650 mm)
Width 17.52 inch (445 mm)
Depth 12.4 inch (315 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details