Ensto USA ABS Electrical Enclosure MODAB41PN

Description
Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.
Description
Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.

Suppliers

Company
Product
Description
Supplier Links
ABS Electrical Enclosure - MODAB41PN - Ensto USA
Norcross, GA, USA
ABS Electrical Enclosure
MODAB41PN
ABS Electrical Enclosure MODAB41PN
Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.

Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.

Supplier's Site

Technical Specifications

  Ensto USA
Product Category Industrial Enclosures
Product Number MODAB41PN
Product Name ABS Electrical Enclosure
Type Electronic and Instrument Enclosures
Length 30.71 inch (780 mm)
Width 18.7 inch (475 mm)
Depth 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details