Ensto Cubo D is a series of small enclosures with plain sides. Special features include fastening pods inside the cover and slots for printed circuit boards in the base.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DPCP080806T.U |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 6.93 inch (176 mm) |
| Width | 8.58 inch (218 mm) |
| Depth | 8.58 inch (218 mm) |