Ensto Cubo C is a series of medium to large size enclosures available with ?ange knockouts. Special features of the series allow mounting the cover onto the back of the base and include adjustable elevators for the base corner slots, enabling plates and panels to be mounted at any height.
| Ensto USA | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CPCF202018G.U |
| Product Name | Polycarbonate Electrical Enclosure |
| Type | Electronic and Instrument Enclosures |
| Length | 8.19 inch (208 mm) |
| Width | 9.09 inch (231 mm) |
| Depth | 10.08 inch (256 mm) |