High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF4044 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.4990 to 2.5000 inch (63.47 to 63.50 mm) |
| Housing Bore | 2.7500 to 2.7510 inch (69.85 to 69.88 mm) |
| Bearing ID | 2.5000 inch (63.50 mm) |