GGB GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner GF3640

Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet
Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner - GF3640 - GGB
Thorofare, NJ, United States
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
GF3640
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner GF3640
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number GF3640
Product Name GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
Bushing Type Sleeve
Design Units Inch
Shaft OD 2.2495 to 2.2500 inch (57.14 to 57.15 mm)
Housing Bore 2.5000 to 2.5010 inch (63.50 to 63.53 mm)
Bearing ID 2.2500 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 09DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5605 to 0.5615 inch (14.24 to 14.26 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 06O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 08 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 04DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.2481 to 0.2490 inch (6.30 to 6.32 mm)
View Details