High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF3442 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.1245 to 2.1250 inch (53.96 to 53.97 mm) |
| Housing Bore | 2.6250 to 2.6260 inch (66.67 to 66.70 mm) |
| Bearing ID | 2.1300 inch (54.10 mm) |