GAR-FIL® filament wound bearings with PTFE tape liner are designed for high-load, high-speed applications with excellent friction and wear properties, contamination resistance, and chemical resistance. The bearing supports static and dynamic loads up to 140 N/mm², operates between -195 °C and 205 °C, and accommodates sliding speeds up to 2.5 m/s with a maximum pU factor of 1.23 N/mm²·m/s. The coefficient of friction ranges from 0.02 to 0.12 depending on operating conditions. Recommended shaft surface roughness is ≤0.4 µm and hardness exceeds 200 HB. The bearing is RoHS compliant and available in plain cylindrical bush forms, with custom geometries offered on request.
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF3240 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.9995 to 2.0000 inch (50.79 to 50.80 mm) |
| Housing Bore | 2.5000 to 2.5010 inch (63.50 to 63.53 mm) |
| Bearing ID | 2.0000 inch (50.80 mm) |