High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF2634 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.6245 to 1.6250 inch (41.26 to 41.27 mm) |
| Housing Bore | 2.1250 to 2.1255 inch (53.97 to 53.99 mm) |
| Bearing ID | 1.6250 inch (41.27 mm) |