High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF2428 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.4995 to 1.5000 inch (38.09 to 38.10 mm) |
| Housing Bore | 1.7500 to 1.7505 inch (44.45 to 44.46 mm) |
| Bearing ID | 1.5000 inch (38.10 mm) |