High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF1418 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.8745 to 0.8750 inch (22.21 to 22.22 mm) |
| Housing Bore | 1.1250 to 1.1255 inch (28.57 to 28.59 mm) |
| Bearing ID | 0.8750 inch (22.22 mm) |