High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM140145 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 5.5104 to 5.5118 inch (139.97 to 140.00 mm) |
| Housing Bore | 5.7087 to 5.7102 inch (145.00 to 145.04 mm) |
| Bearing ID | 5.5118 inch (140.00 mm) |