High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM130135 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 5.1167 to 5.1181 inch (129.97 to 130.00 mm) |
| Housing Bore | 5.3150 to 5.3165 inch (135.00 to 135.04 mm) |
| Bearing ID | 5.1181 inch (130.00 mm) |