GGB GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner FM120130

Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet
Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner - FM120130 - GGB
Thorofare, NJ, United States
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
FM120130
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner FM120130
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number FM120130
Product Name GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.7230 to 4.7244 inch (119.96 to 120.00 mm)
Housing Bore 5.1181 to 5.1197 inch (130.00 to 130.04 mm)
Bearing ID 4.7244 inch (120.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPF™ PTFE Tape Liner with Fiberglass Bearing - 09 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
DP11™ Metal-Polymer Low Friction Composite Bearings - 05O DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
SP™ Solid Bronze Bearings with Plain Sliding Layer - 08 SP - GGB
Specs
Bushing Type Sleeve
Bearing Surface Leaded Bronze Overlay
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 0710DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2745 to 0.2751 inch (6.97 to 6.99 mm)
View Details