High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM110120 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 4.3293 to 4.3307 inch (109.97 to 110.00 mm) |
| Housing Bore | 4.7244 to 4.7258 inch (120.00 to 120.03 mm) |
| Bearing ID | 4.3307 inch (110.00 mm) |