High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM060065 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.3610 to 2.3622 inch (59.97 to 60.00 mm) |
| Housing Bore | 2.5591 to 2.5602 inch (65.00 to 65.03 mm) |
| Bearing ID | 2.3622 inch (60.00 mm) |