GGB GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner FM040045

Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet
Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner - FM040045 - GGB
Thorofare, NJ, United States
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
FM040045
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner FM040045
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number FM040045
Product Name GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.5738 to 1.5748 inch (39.98 to 40.00 mm)
Housing Bore 1.7717 to 1.7726 inch (45.00 to 45.03 mm)
Bearing ID 1.5748 inch (40.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 08DU10 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details
EP79™ Solid Polymer Polymer Plain Bearings - 04 EP79 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
MLG™ Filament Wound Composite Plain Bearings - 08 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
SY™ Bimetallic Bronze Bearings - 05 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details