High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM035040 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.3770 to 1.3780 inch (34.98 to 35.00 mm) |
| Housing Bore | 1.5748 to 1.5758 inch (40.00 to 40.02 mm) |
| Bearing ID | 1.3780 inch (35.00 mm) |