High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM020025 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.7864 to 0.7874 inch (19.98 to 20.00 mm) |
| Housing Bore | 0.9843 to 0.9852 inch (25.00 to 25.03 mm) |
| Bearing ID | 0.7874 inch (20.00 mm) |