GGB DU™ Cylindrical Bushes - Inch Size BB4526DU-B

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DU Cylindrical Bushes - Inch Size, specifically part number BB4526DU-B, are designed for a variety of industrial applications including aerospace, agricultural, and construction equipment. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The material is also suitable for lubricated applications, making it versatile for different operational environments. The bushings are approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855. They are capable of accommodating linear, oscillating, and rotating movements, which enhances their applicability across various machinery. The product is available in standard dimensions and can be customized to meet specific design requirements.

Datasheet Summary
Powered by GS/AI

DU Cylindrical Bushes - Inch Size, specifically part number BB4526DU-B, are designed for a variety of industrial applications including aerospace, agricultural, and construction equipment. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The material is also suitable for lubricated applications, making it versatile for different operational environments. The bushings are approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855. They are capable of accommodating linear, oscillating, and rotating movements, which enhances their applicability across various machinery. The product is available in standard dimensions and can be customized to meet specific design requirements.

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - BB4526DU-B - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
BB4526DU-B
DU™ Cylindrical Bushes - Inch Size BB4526DU-B
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number BB4526DU-B
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Flanged
Design Units Metric
Shaft OD 1.7697 to 1.7707 inch (44.95 to 44.98 mm)
Housing Bore 1.9685 to 1.9695 inch (50.00 to 50.03 mm)
Bearing ID 1.7717 inch (45.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP11™ Metal-Polymer Low Friction Composite Bearings - 02O DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0606DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1015 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 07 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details