GGB DU™ Cylindrical Bushes - Inch Size BB1822DU-B

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote Datasheet
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - BB1822DU-B - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
BB1822DU-B
DU™ Cylindrical Bushes - Inch Size BB1822DU-B
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number BB1822DU-B
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Flanged
Design Units Metric
Shaft OD 0.7073 to 0.7080 inch (17.97 to 17.98 mm)
Housing Bore 0.7874 to 0.7882 inch (20.00 to 20.02 mm)
Bearing ID 0.7087 inch (18.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HSG™ Filament Wound PTFE Plain Bearings - 02 HSG - GGB
Specs
Bushing Type Sleeve
Bearing Surface Epoxy Resin and Fiberglass Composite
Operating Temperature -319 to 320 F (-195 to 160 C)
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 03 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
MLG™ Filament Wound Composite Plain Bearings - 005 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DU™ Cylindrical Bushes - Inch Size - 07DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4355 to 0.4365 inch (11.06 to 11.09 mm)
View Details