GGB Solid Polymer High Precision Plain Bearings BB 1217 EP

Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote
Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Polymer High Precision Plain Bearings, specifically part number BB 1217 EP, are designed for a variety of applications including medical equipment, scientific instruments, and office machinery. These bearings exhibit good performance in both dry and lubricated conditions and are resistant to corrosion in humid and saline environments. They can handle a maximum dynamic load of 12,000 psi and a static load of 6,000 psi, with an operating temperature range from -40°C to 140°C. The maximum sliding speed is 700 fpm (1.0 m/s). The bearings are compliant with RoHS regulations and offer a favorable price-to-performance ratio. Available in standard dimensions, they can also be customized to meet specific design requirements. The recommended shaft surface roughness is between 8 to 32 Oºin (0.2 to 0.8 Oºm), and the coefficient of friction ranges from 0.15 to 0.30. These characteristics make the BB 1217 EP bearings suitable for light-duty applications where reliability and performance are essential.

Datasheet Summary
Powered by GS/AI

The Solid Polymer High Precision Plain Bearings, specifically part number BB 1217 EP, are designed for a variety of applications including medical equipment, scientific instruments, and office machinery. These bearings exhibit good performance in both dry and lubricated conditions and are resistant to corrosion in humid and saline environments. They can handle a maximum dynamic load of 12,000 psi and a static load of 6,000 psi, with an operating temperature range from -40°C to 140°C. The maximum sliding speed is 700 fpm (1.0 m/s). The bearings are compliant with RoHS regulations and offer a favorable price-to-performance ratio. Available in standard dimensions, they can also be customized to meet specific design requirements. The recommended shaft surface roughness is between 8 to 32 Oºin (0.2 to 0.8 Oºm), and the coefficient of friction ranges from 0.15 to 0.30. These characteristics make the BB 1217 EP bearings suitable for light-duty applications where reliability and performance are essential.

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer High Precision Plain Bearings - BB 1217 EP - GGB
Thorofare, NJ, United States
Solid Polymer High Precision Plain Bearings
BB 1217 EP
Solid Polymer High Precision Plain Bearings BB 1217 EP
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number BB 1217 EP
Product Name Solid Polymer High Precision Plain Bearings
Bushing Type Flanged
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 0.5512 inch (14.00 mm)
Length 0.394 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DX® Metal-Polymer Grease Lubricated Bearings - 10G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 10DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.6230 to 0.6240 inch (15.82 to 15.85 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 02O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DX® Metal-Polymer Grease Lubricated Bearings - 07G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details