GGB Solid Polymer High Precision Plain Bearings BB 0810 EP

Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote
Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Polymer High Precision Plain Bearings, specifically part number BB 0810 EP, are designed for a variety of applications including medical equipment, scientific instruments, and office machinery. These bearings exhibit good performance in both dry and lubricated conditions, making them versatile for different operational environments. They are corrosion-resistant, suitable for humid and saline conditions, and offer a favorable price-to-performance ratio. The bearings can withstand a maximum dynamic load of 12,000 psi (80 N/mm¬=) and a static load of 6,000 psi (40 N/mm¬=). They operate effectively at temperatures ranging from -40°C to 140°C (-40°F to 280°F) and can achieve sliding speeds up to 700 feet per minute (1.0 m/s). The coefficient of friction ranges from 0.15 to 0.30, which is beneficial for applications requiring low friction. These bearings are compliant with RoHS, ELV, and WEEE specifications, ensuring they meet environmental standards. They are available in standard dimensions and can be customized for specific requirements, including thrust washers and sliding plates. The recommended shaft surface roughness is between 8 to 32 microinches (0.2 to 0.8 micrometers), and the surface hardness should be considered for optimal performance.

Datasheet Summary
Powered by GS/AI

The Solid Polymer High Precision Plain Bearings, specifically part number BB 0810 EP, are designed for a variety of applications including medical equipment, scientific instruments, and office machinery. These bearings exhibit good performance in both dry and lubricated conditions, making them versatile for different operational environments. They are corrosion-resistant, suitable for humid and saline conditions, and offer a favorable price-to-performance ratio. The bearings can withstand a maximum dynamic load of 12,000 psi (80 N/mm¬=) and a static load of 6,000 psi (40 N/mm¬=). They operate effectively at temperatures ranging from -40°C to 140°C (-40°F to 280°F) and can achieve sliding speeds up to 700 feet per minute (1.0 m/s). The coefficient of friction ranges from 0.15 to 0.30, which is beneficial for applications requiring low friction. These bearings are compliant with RoHS, ELV, and WEEE specifications, ensuring they meet environmental standards. They are available in standard dimensions and can be customized for specific requirements, including thrust washers and sliding plates. The recommended shaft surface roughness is between 8 to 32 microinches (0.2 to 0.8 micrometers), and the surface hardness should be considered for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer High Precision Plain Bearings - BB 0810 EP - GGB
Thorofare, NJ, United States
Solid Polymer High Precision Plain Bearings
BB 0810 EP
Solid Polymer High Precision Plain Bearings BB 0810 EP
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number BB 0810 EP
Product Name Solid Polymer High Precision Plain Bearings
Bushing Type Flanged
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
Bearing OD 0.3937 inch (10.00 mm)
Length 0.394 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP4-B™ Metal-Polymer Dry Plain Bearings - 04 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
Metal-Polymer Anti-Friction Bearings - 1210 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 03DU03 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1858 to 0.1865 inch (4.72 to 4.74 mm)
View Details
HSG™ Filament Wound PTFE Plain Bearings - 01 HSG - GGB
Specs
Bushing Type Sleeve
Bearing Surface Epoxy Resin and Fiberglass Composite
Operating Temperature -319 to 320 F (-195 to 160 C)
View Details