The Solid Polymer High Precision Plain Bearings, part number BB 0606 EP, are designed for a variety of applications including medical equipment, scientific instruments, and office machinery. These bearings exhibit good performance in both dry and lubricated conditions and are resistant to corrosion in humid or saline environments. They are compliant with RoHS regulations and offer a favorable price-to-performance
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BB 0606 EP |
| Product Name | Solid Polymer High Precision Plain Bearings |
| Bushing Type | Flanged |
| Design Units | Metric |
| Bearing ID | 0.2362 inch (6.00 mm) |
| Bearing OD | 0.3150 inch (8.00 mm) |
| Length | 0.236 inch (6.00 mm) |