GGB Solid Polymer High Precision Plain Bearings BB 0604 EP

Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote
Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Polymer High Precision Plain Bearings, specifically part number BB 0604 EP, are designed for a variety of applications including medical equipment, scientific instruments, and office machinery. These bearings exhibit good performance in both dry and lubricated conditions and are resistant to corrosion in humid and saline environments. They are compliant with ELV, WEEE, and RoHS specifications, making them suitable for environmentally conscious projects.

The bearings can handle a maximum dynamic load of 12,000 psi and a static load of 6,000 psi, with an operating temperature range from -40°C to 140°C. The maximum sliding speed is 700 fpm, and the coefficient of friction ranges from 0.15 to 0.30. The recommended shaft surface roughness is between 8 to 32 µin, and the surface hardness should be appropriate for optimal performance.

These bearings are manufactured using precision injection molding, ensuring high quality and consistency. They are available in standard dimensions and can be customized to meet specific design requirements.

Datasheet Summary
Powered by GS/AI

The Solid Polymer High Precision Plain Bearings, specifically part number BB 0604 EP, are designed for a variety of applications including medical equipment, scientific instruments, and office machinery. These bearings exhibit good performance in both dry and lubricated conditions and are resistant to corrosion in humid and saline environments. They are compliant with ELV, WEEE, and RoHS specifications, making them suitable for environmentally conscious projects.

The bearings can handle a maximum dynamic load of 12,000 psi and a static load of 6,000 psi, with an operating temperature range from -40°C to 140°C. The maximum sliding speed is 700 fpm, and the coefficient of friction ranges from 0.15 to 0.30. The recommended shaft surface roughness is between 8 to 32 µin, and the surface hardness should be appropriate for optimal performance.

These bearings are manufactured using precision injection molding, ensuring high quality and consistency. They are available in standard dimensions and can be customized to meet specific design requirements.

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer High Precision Plain Bearings - BB 0604 EP - GGB
Thorofare, NJ, United States
Solid Polymer High Precision Plain Bearings
BB 0604 EP
Solid Polymer High Precision Plain Bearings BB 0604 EP
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number BB 0604 EP
Product Name Solid Polymer High Precision Plain Bearings
Bushing Type Flanged
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
Bearing OD 0.3150 inch (8.00 mm)
Length 0.157 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP11™ Metal-Polymer Low Friction Composite Bearings - 04O DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DP11™ Metal-Polymer Low Friction Composite Bearings - 10 DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU14 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details