GGB Bimetal Lead-Free Plain Bearings AuGlide™

Description
APPLICATIONS Automotive – Transmissions, king pin, truck brake caliper. Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, off highway equipment, and many more. CHARACTERISTICS Lead-free Machinable Design freedom – customizable to meet specific indentation and shape needs Capable of supporting high specific loads and high temperatures Excellent fatigue strength under dynamic and shock load conditions Excellent wear resistance Suitable for hydrodynamic operation Suitable for oil and grease lubrication Superior performance under oscillating movement Thin-wall construction permits compact bearing assembly Indents in the bearing surface provide a reservoir for grease and thus allow extended re-greasing
Request a Quote Datasheet
Description
APPLICATIONS Automotive – Transmissions, king pin, truck brake caliper. Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, off highway equipment, and many more. CHARACTERISTICS Lead-free Machinable Design freedom – customizable to meet specific indentation and shape needs Capable of supporting high specific loads and high temperatures Excellent fatigue strength under dynamic and shock load conditions Excellent wear resistance Suitable for hydrodynamic operation Suitable for oil and grease lubrication Superior performance under oscillating movement Thin-wall construction permits compact bearing assembly Indents in the bearing surface provide a reservoir for grease and thus allow extended re-greasing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bimetal Lead-Free Plain Bearings - AuGlide™ - GGB
Thorofare, NJ, United States
Bimetal Lead-Free Plain Bearings
AuGlide™
Bimetal Lead-Free Plain Bearings AuGlide™
APPLICATIONS Automotive – Transmissions, king pin, truck brake caliper. Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, off highway equipment, and many more. CHARACTERISTICS Lead-free Machinable Design freedom – customizable to meet specific indentation and shape needs Capable of supporting high specific loads and high temperatures Excellent fatigue strength under dynamic and shock load conditions Excellent wear resistance Suitable for hydrodynamic operation Suitable for oil and grease lubrication Superior performance under oscillating movement Thin-wall construction permits compact bearing assembly Indents in the bearing surface provide a reservoir for grease and thus allow extended re-greasing

APPLICATIONS

Automotive – Transmissions, king pin, truck brake caliper.

Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, off highway equipment, and many more.

CHARACTERISTICS

  • Lead-free
  • Machinable
  • Design freedom – customizable to meet specific indentation and shape needs
  • Capable of supporting high specific loads and high temperatures
  • Excellent fatigue strength under dynamic and shock load conditions
  • Excellent wear resistance
  • Suitable for hydrodynamic operation
  • Suitable for oil and grease lubrication
  • Superior performance under oscillating movement
  • Thin-wall construction permits compact bearing assembly
  • Indents in the bearing surface provide a reservoir for grease and thus allow extended re-greasing
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number AuGlide™
Product Name Bimetal Lead-Free Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 0606 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 09 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
MLG™ Filament Wound Composite Plain Bearings - 04 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details