GGB DU™ Cylindrical Bushes - Inch Size 80100DU

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote Datasheet
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 80100DU - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
80100DU
DU™ Cylindrical Bushes - Inch Size 80100DU
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 80100DU
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.1478 to 3.1496 inch (79.95 to 80.00 mm)
Housing Bore 3.3465 to 3.3478 inch (85.00 to 85.03 mm)
Bearing ID 3.1496 inch (80.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0608DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
LD™ Monometallic Bronze Bushings - 11 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 10 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DP10™ Metal-Polymer Plain Bearings - 05O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details