Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 6020DU |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.3598 to 2.3610 inch (59.94 to 59.97 mm) |
| Housing Bore | 2.5591 to 2.5602 inch (65.00 to 65.03 mm) |
| Bearing ID | 2.3622 inch (60.00 mm) |