GGB GGB-CSM™ Metals and Bimetals - Self Lubricating Bearings 39 GGB-CSM

Description
STRUCTURE Monometallic Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite, MoS2) in the metallic matrix High load capacity and temperature ranges up to 600°C possible depending on the alloy Corrosion resistant alloys are available Lead free alloys are available
Request a Quote Datasheet
Description
STRUCTURE Monometallic Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite, MoS2) in the metallic matrix High load capacity and temperature ranges up to 600°C possible depending on the alloy Corrosion resistant alloys are available Lead free alloys are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGB-CSM™ Metals and Bimetals - Self Lubricating Bearings - 39 GGB-CSM - GGB
Thorofare, NJ, United States
GGB-CSM™ Metals and Bimetals - Self Lubricating Bearings
39 GGB-CSM
GGB-CSM™ Metals and Bimetals - Self Lubricating Bearings 39 GGB-CSM
STRUCTURE Monometallic Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite, MoS2) in the metallic matrix High load capacity and temperature ranges up to 600°C possible depending on the alloy Corrosion resistant alloys are available Lead free alloys are available

STRUCTURE

Monometallic Bearing produced by Metallurgic Powder Process

CHARACTERISTICS

  • Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite, MoS2) in the metallic matrix
  • High load capacity and temperature ranges up to 600°C possible depending on the alloy
  • Corrosion resistant alloys are available
  • Lead free alloys are available
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 39 GGB-CSM
Product Name GGB-CSM™ Metals and Bimetals - Self Lubricating Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU-B™ Metal-Polymer Composite Dry Bearings - 09 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 08O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 11060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.3286 to 4.3307 inch (109.95 to 110.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 025DU025 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1547 to 0.1554 inch (3.93 to 3.95 mm)
View Details