GGB DU™ Cylindrical Bushes - Inch Size 3550DU

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DU® Cylindrical Bushes - Inch Size, specifically part number 3550DU, are designed for a variety of industrial applications including aerospace, agricultural equipment, and food processing. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The material is also suitable for lubricated applications, making it versatile for different operational environments. The bushings are approved to Federal Aviation Regulations standards FAR 25.853 and FAR 25.855, indicating their suitability for use in interior aircraft applications. They can accommodate linear, oscillating, and rotating movements, enhancing their applicability across various machinery. The product is available in standard dimensions and can be customized to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The DU® Cylindrical Bushes - Inch Size, specifically part number 3550DU, are designed for a variety of industrial applications including aerospace, agricultural equipment, and food processing. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The material is also suitable for lubricated applications, making it versatile for different operational environments. The bushings are approved to Federal Aviation Regulations standards FAR 25.853 and FAR 25.855, indicating their suitability for use in interior aircraft applications. They can accommodate linear, oscillating, and rotating movements, enhancing their applicability across various machinery. The product is available in standard dimensions and can be customized to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 3550DU - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
3550DU
DU™ Cylindrical Bushes - Inch Size 3550DU
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 3550DU
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.3760 to 1.3770 inch (34.95 to 34.98 mm)
Housing Bore 1.5354 to 1.5364 inch (39.00 to 39.03 mm)
Bearing ID 1.3780 inch (35.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MLG™ Filament Wound Composite Plain Bearings - 09 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DX™ 10 Metal-Polymer Plain Bearings - 04 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 025DU025 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1547 to 0.1554 inch (3.93 to 3.95 mm)
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 11 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details