GGB EP64™ Solid Polymer Thermoplastic Bearings 35 EP64

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP64™ Solid Polymer Thermoplastic Bearings - 35 EP64 - GGB
Thorofare, NJ, United States
EP64™ Solid Polymer Thermoplastic Bearings
35 EP64
EP64™ Solid Polymer Thermoplastic Bearings 35 EP64
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Good performance in lubricated or marginally lubricated applications
  • Excellent flow erosion and cavitation resistance
  • Corrosion resistant in humid/saline environments
  • Suitable for very high temperature applications
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 35 EP64
Product Name EP64™ Solid Polymer Thermoplastic Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DP11™ Metal-Polymer Low Friction Composite Bearings - 02O DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 0306 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1212 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details