GGB EP22™ Solid Polymer Plain Bearings With PTFE 34 EP22

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Very good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Very good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP22™ Solid Polymer Plain Bearings With PTFE - 34 EP22 - GGB
Thorofare, NJ, United States
EP22™ Solid Polymer Plain Bearings With PTFE
34 EP22
EP22™ Solid Polymer Plain Bearings With PTFE 34 EP22
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Very good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Good bearing performance in dry working conditions.
  • Very good performance in lubricated or marginally lubricated applications
  • Corrosion resistant in humid/saline environments
  • Very good price performance ratio
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 34 EP22
Product Name EP22™ Solid Polymer Plain Bearings With PTFE
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 06 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Metal-Polymer Anti-Friction Bearings - 10050 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 06G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details