GGB EP64™ Solid Polymer Thermoplastic Bearings 32 EP64

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP64™ Solid Polymer Thermoplastic Bearings - 32 EP64 - GGB
Thorofare, NJ, United States
EP64™ Solid Polymer Thermoplastic Bearings
32 EP64
EP64™ Solid Polymer Thermoplastic Bearings 32 EP64
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good performance in lubricated or marginally lubricated applications Excellent flow erosion and cavitation resistance Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Good performance in lubricated or marginally lubricated applications
  • Excellent flow erosion and cavitation resistance
  • Corrosion resistant in humid/saline environments
  • Suitable for very high temperature applications
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 32 EP64
Product Name EP64™ Solid Polymer Thermoplastic Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SY™ Bimetallic Bronze Bearings - 12 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
DU® Metal-Polymer Composite PTFE Bearings - 11O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Solid Polymer High Precision Plain Bearings - 0815 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details
MLG™ Filament Wound Composite Plain Bearings - 09 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details