The 3030 DP4® Metal-Polymer Anti-Friction Bearing from GGB is designed for a variety of applications, including automotive systems, aerospace, and industrial machinery. It features low friction and good wear performance across a wide range of loads, speeds, and temperatures, making it suitable for dry running as well as lubricated and greased conditions. The bearing is compliant with RoHS and other environmental regulations, ensuring it meets industry standards for safety and sustainability. This bearing is approved for use in cryogenic applications and interior aircraft components, adhering to relevant standards such as DIN EN 1797 and FAR 25.853. It is available in standard forms including cylindrical and flanged bushes, thrust washers, and sliding plates, with options for custom designs. The 3030 DP4® is capable of handling dynamic loads up to 29,000 psi and operates effectively at temperatures ranging from -200°C to 280°C. Its construction includes a sliding layer of PTFE and fillers over a porous bronze sinter backing, providing enhanced performance in various operational environments.
STRUCTURE
Metal-Polymer Composite Material
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 3030 DP4® |
| Product Name | Metal-Polymer Anti-Friction Bearings |
| Bushing Type | Sleeve; Flanged |