The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which provide maintenance-free operation and excellent performance under high loads and intermittent use. The product can operate in temperatures ranging from -50°C to 250°C and is available with either PTFE or graphite inserts for enhanced thermal performance. The mechanical properties include a minimum yield strength of 97 N/mm² and a minimum tensile strength of 210 N/mm², with a maximum static load capacity of 140 N/mm². The bearings are customizable in various forms, including cylindrical and flanged bushes, thrust washers, and more, allowing for tailored solutions to specific engineering needs.
STRUCTURE
Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 29 DB 17 |
| Product Name | DB Metals and Bimetals - Maintenence Free Cast Bronze Bearings |
| Bushing Type | Sleeve; Flanged |