The DB® Metals and Bimetals - Maintenance Free Cast Bronze Bearings from GGB, specifically part number 29 DB 16, are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which enhance their performance under high loads and intermittent operation. The product is capable of operating in temperatures ranging from -50°C to 250°C and can accommodate maximum static and dynamic load capacities of 140 N/mm² and 70 N/mm², respectively. The coefficient of friction in dry conditions ranges from 0.05 to 0.18. The bearings are available in various forms, including cylindrical and flanged bushes, thrust washers, and customized designs, making them versatile for different engineering needs.
STRUCTURE
Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 29 DB 16 |
| Product Name | DB Metals and Bimetals - Maintenence Free Cast Bronze Bearings |
| Bushing Type | Sleeve; Flanged |